TE Connectivity DIV44G11-05PC
- 收藏
- 对比
DIV44G11-05PC
2460-DIV44G11-05PC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DIV44G11-05PC详情
TE Connectivity DIV44G11-05PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
PP (Polypropylene)
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Panel
TE Internal Description
RECP ASSY
TE Internal #
YDIV44G11-05PC0000
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
For Use With
Dynamic 3100D Series Rectangular Housing
操作温度
-55 to 105 °C
类型
Clamp
颜色
Clear
产品长度
51.1 mm
DIV44G11-05PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。