TE Connectivity DIV44G15-97SBV001
- 收藏
- 对比
DIV44G15-97SBV001
2460-DIV44G15-97SBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 12 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal
1最小包装量--
DIV44G15-97SBV001详情
TE Connectivity DIV44G15-97SBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDIV44G15-97SBV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/44GD97SB
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
12
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
DIV44G15-97SBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。