TE Connectivity DIV44H17-08PNV001
- 收藏
- 对比
DIV44H17-08PNV001
2460-DIV44H17-08PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 8 Position, Sealable, Wire & Cable, Power, Panel Mount, Electrodeposited Nickel, Stainless Steel
1最小包装量--
DIV44H17-08PNV001详情
TE Connectivity DIV44H17-08PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
8
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power
TE Internal #
YDIV44H17-08PNV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/43NE8PN
Connector Systemu2009
Wire-to-Panel
Qualification
AEC-Q101
Transistor Polarity
NPN
功率耗散
1
转换频率
150
连续集电极电流
1
DIV44H17-08PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。