TE Connectivity DIV44H21-16SNV001
- 收藏
- 对比
DIV44H21-16SNV001
2460-DIV44H21-16SNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 16 Position, Sealable, Wire & Cable, Power, Panel Mount, Electrodeposited Nickel, Stainless Steel
1最小包装量--
DIV44H21-16SNV001详情
TE Connectivity DIV44H21-16SNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDIV44H21-16SNV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/43NG16SN
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
16
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power
DIV44H21-16SNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。