TE Connectivity DIV46E11-35SB-023
- 收藏
- 对比
DIV46E11-35SB-023
2460-DIV46E11-35SB-023
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 13 Position, Sealable, Wire & Cable, Power, Cadmium, O.D., Aluminum, DEUTSCH 38999 Series IV
1最小包装量--
DIV46E11-35SB-023详情
TE Connectivity DIV46E11-35SB-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DIV46E11-35SB-023
TE Internal Description
PLUG ASSY
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
13
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
DIV46E11-35SB-023拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。