TE Connectivity DIV46E13-04SDC001
- 收藏
- 对比
DIV46E13-04SDC001
2460-DIV46E13-04SDC001
圆形连接器 - 外壳
--
大陆
立即发货

D38999/46FC4SD-L/C
1最小包装量--
DIV46E13-04SDC001详情
TE Connectivity DIV46E13-04SDC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
25
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
24-AJ
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
25Signal
类型
Circular
接头数量
25(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
DIV46E13-04SDC001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。