TE Connectivity DIV46E1335PN
- 收藏
- 对比
DIV46E1335PN
2460-DIV46E1335PN
集成电路(IC)
--
大陆
立即发货

DIV46E1335PN datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DIV46E1335PN详情
TE Connectivity DIV46E1335PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DIV46E1335PN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.67
Manufacturer Series
DIV
Shell Sizes
13
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-C-38999, POLARIZED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
22
Reach合规守则
unknown
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT
耦合类型
BREECH
DIV46E1335PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。