TE Connectivity DIV46E15-35SDV001
- 收藏
- 对比
DIV46E15-35SDV001
2460-DIV46E15-35SDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 37 Position, Sealable, Wire & Cable, Power, Nickel, Aluminum, D Polarization Code, DEUTSCH 38999 Series IV
1最小包装量--
DIV46E15-35SDV001详情
TE Connectivity DIV46E15-35SDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
37
Connector Systemu2009
Wire-to-Wire
Mil-Spec
D38999/46FD35SD
TE Internal Description
PLUG ASSY
TE Internal #
YDIV46E15-35SDV001
DIV46E15-35SDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。