TE Connectivity DIV46E17-26SC
- 收藏
- 对比
DIV46E17-26SC
2460-DIV46E17-26SC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 26 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DIV46E17-26SC详情
TE Connectivity DIV46E17-26SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
26
Connector Systemu2009
Wire-to-Wire
TE Internal Description
DIV46E17-26SC
TE Internal #
YDIV46E17-26SC0000
Connector & Contact Terminates Tou2009
Wire & Cable
DIV46E17-26SC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。