TE Connectivity DIV46E19-35PNV001
- 收藏
- 对比
DIV46E19-35PNV001
2460-DIV46E19-35PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 66 Position, Sealable, Wire & Cable, Power, Nickel, Aluminum, N Polarization Code, DEUTSCH 38999 Series IV
1最小包装量--
DIV46E19-35PNV001详情
TE Connectivity DIV46E19-35PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Sealableu2009
有
Number of Positionsu2009
66
Connector Systemu2009
Wire-to-Wire
Mil-Spec
D38999/46FF35PN
TE Internal Description
PLUG ASSY
TE Internal #
YDIV46E19-35PNV001
DIV46E19-35PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。