TE Connectivity DIV46E21-16SA-6149
- 收藏
- 对比
DIV46E21-16SA-6149
2460-DIV46E21-16SA-6149
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 16 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DIV46E21-16SA-6149详情
TE Connectivity DIV46E21-16SA-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
16
Connector Systemu2009
Wire-to-Wire
TE Internal Description
DIV46E21-16SA-6149
TE Internal #
YDIV46E21-16SA6149
For Use With
Qmini and Qwave with 50 um, 100 um, 150 um and 200 um Slit
类型
Slit Evaluation Kit
DIV46E21-16SA-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。