TE Connectivity DIV46E23-35PAC001
- 收藏
- 对比
DIV46E23-35PAC001
2460-DIV46E23-35PAC001
圆形连接器 - 外壳
--
大陆
立即发货

D38999/46FH35PA-L/C
1最小包装量--
DIV46E23-35PAC001详情
TE Connectivity DIV46E23-35PAC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Shell Size / Insert Arrangement
24-26
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Rad Hardened
无
类型
Circular
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
DIV46E23-35PAC001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。