TE Connectivity DIV46G13-35PAV001
- 收藏
- 对比
DIV46G13-35PAV001
2460-DIV46G13-35PAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 22 Position, Sealable, Wire & Cable, Power, Nickel, Aluminum, A Polarization Code, DEUTSCH 38999 Series IV
1最小包装量--
DIV46G13-35PAV001详情
TE Connectivity DIV46G13-35PAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDIV46G13-35PAV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/46GC35PA
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
22
Sealableu2009
有
Contact Current Rating (Max)u2009(A)
3
Connector & Contact Terminates Tou2009
Wire & Cable
DIV46G13-35PAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。