TE Connectivity DIV46G19-35SBC001
- 收藏
- 对比
DIV46G19-35SBC001
2460-DIV46G19-35SBC001
圆形连接器 - 外壳
--
大陆
立即发货

D38999/46GF35SB-L/C
1最小包装量--
DIV46G19-35SBC001详情
TE Connectivity DIV46G19-35SBC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
18-12
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Wall
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
6Signal
类型
Circular
性别
RCP
接头数量
6(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
化学镍
应力消除
无
DIV46G19-35SBC001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。