TE Connectivity DIV46G25-24SAC001
- 收藏
- 对比
DIV46G25-24SAC001
2460-DIV46G25-24SAC001
圆形连接器 - 外壳
--
大陆
立即发货

D38999/46GJ24SA-L/C
1最小包装量--
DIV46G25-24SAC001详情
TE Connectivity DIV46G25-24SAC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
4
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
18-10
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Wall
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
4Signal
类型
Circular
性别
RCP
接头数量
4(POS)
端口的数量
1(Port)
家人
AC
外壳电镀
化学镍
应力消除
无
DIV46G25-24SAC001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。