TE Connectivity DIV46G25-37SC-6149
- 收藏
- 对比
DIV46G25-37SC-6149
2460-DIV46G25-37SC-6149
圆形连接器
--
大陆
立即发货

DIV46G25-37SC-6149
1最小包装量--
DIV46G25-37SC-6149详情
TE Connectivity DIV46G25-37SC-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
DIV46G25-37SC-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。