TE Connectivity DIV52W25RV001
- 收藏
- 对比
DIV52W25RV001
2460-DIV52W25RV001
圆形连接器
--
大陆
立即发货

Circular Connector Caps & Covers, Size 25, Wire Rope with PTFE Coating, Sealable, Power, Signal & High Speed Data, Cable Mount (Free-Hanging)
1最小包装量--
DIV52W25RV001详情
TE Connectivity DIV52W25RV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Power, Signal & High Speed Data
Sealableu2009
有
Cap to Flange Attachmentu2009
Wire Rope with PTFE Coating
Compatible With Circular Connector Shell Sizeu2009
25
Mil-Spec
D38999/52W25R
TE Internal Description
CAP ASSEMBLY, PLUG
TE Internal #
YDIV52W25RV0010000
DIV52W25RV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。