TE Connectivity DJT10E11-35PC-LC
- 收藏
- 对比
DJT10E11-35PC-LC
2460-DJT10E11-35PC-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 13 POS Crimp ST Wall Mount 13 Terminal 1 Port
1最小包装量--
DJT10E11-35PC-LC详情
TE Connectivity DJT10E11-35PC-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
13
性别
Receptacle
紧固类型
Bayonet
接头数量
13
本体镀层
Cadmium
达到SVHC
Unknown
评级结果
抗环境干扰
DJT10E11-35PC-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。