TE Connectivity DJT10E13-4AN
- 收藏
- 对比
DJT10E13-4AN
2460-DJT10E13-4AN
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 4C 4#16 PIN RECP
1最小包装量--
DJT10E13-4AN详情
TE Connectivity DJT10E13-4AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
材料
Brass
RoHS
Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
包装
Bulk
系列
DJT
终端
Crimp
连接器类型
Coaxial, Connector
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
DJT10E13-4AN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。