TE Connectivity DJT10E15-5HC-LC
- 收藏
- 对比
DJT10E15-5HC-LC
2460-DJT10E15-5HC-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 5C 5#16 PIN RECP
1最小包装量--
DJT10E15-5HC-LC详情
TE Connectivity DJT10E15-5HC-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
本体材质
Aluminium
Voltage, Rating
600 V
RoHS
Compliant
终端
Crimp
连接器类型
Circular
定位的数量
7
性别
Receptacle
军用标准
MIL-DTL-83723
接头数量
7
触点性别
Male
镀层
Cadmium
本体镀层
Cadmium
达到SVHC
Unknown
评级结果
IP67
DJT10E15-5HC-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。