TE Connectivity DJT10E17-6PC
- 收藏
- 对比
DJT10E17-6PC
2460-DJT10E17-6PC
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL, Product Range:DJT Series, Circular Connector Shell Style:Wall Mount Receptacle, No. of Contacts:6Contacts, Circular Contact Type:Crimp Pin, Coupling Style:Bayonet, Insert Rotation:C RoHS Compliant:
1最小包装量--
DJT10E17-6PC详情
TE Connectivity DJT10E17-6PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
性别
Female
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
DJT10E17-6PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。