TE Connectivity DJT10E17-8BN
- 收藏
- 对比
DJT10E17-8BN
2460-DJT10E17-8BN
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 8C 8#16 SKT REC P
1最小包装量--
DJT10E17-8BN详情
TE Connectivity DJT10E17-8BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polyester
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
面板安装
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
行数
2 Row
子类别
电源连接器
终端样式
Crimp
触点性别
Socket (Female)
绝缘电阻
5 GOhms
产品类别
董事会的权力
产品
Connectors
安装角
Straight
产品类别
董事会的权力
DJT10E17-8BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。