TE Connectivity DJT10E19-11PA-LC
- 收藏
- 对比
DJT10E19-11PA-LC
2460-DJT10E19-11PA-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 11C 11#16 PIN R ECP
1最小包装量--
DJT10E19-11PA-LC详情
TE Connectivity DJT10E19-11PA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
68
Number of I/Os
55
RoHS
Non-Compliant
频率
33 MHz
内存大小
1 kB
DJT10E19-11PA-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。