TE Connectivity DJT10E19-35BN
- 收藏
- 对比
DJT10E19-35BN
2460-DJT10E19-35BN
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 66C 66#22D SKT RECP
1最小包装量--
DJT10E19-35BN详情
TE Connectivity DJT10E19-35BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
28
RoHS
Compliant
Manufacturer Part Number
DJT10E19-35BN
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
包装
Bulk
系列
DJT
终端
IDT
连接器类型
Connector, IDC
性别
Female
子类别
Circular Connectors
导线/电缆种类
扁平挠性规
电缆长度
50 mm
产品类别
军规圆形连接器
达到SVHC
unknown
DJT10E19-35BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。