TE Connectivity DJT10E21-16AB
- 收藏
- 对比
DJT10E21-16AB
2460-DJT10E21-16AB
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 16C 16#16 PIN R ECP
1最小包装量--
DJT10E21-16AB详情
TE Connectivity DJT10E21-16AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
50.008559 mg
RoHS
Compliant
Manufacturer Part Number
DJT10E21-16AB
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Bulk
连接器类型
密耳系列连接器
输出的数量
9
达到SVHC
unknown
DJT10E21-16AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。