TE Connectivity DJT10E21-16BC
- 收藏
- 对比
DJT10E21-16BC
2460-DJT10E21-16BC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 16C 16#16 SKT R ECP
1最小包装量--
DJT10E21-16BC详情
TE Connectivity DJT10E21-16BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
DJT10E21-16BC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
连接器类型
密耳系列连接器
内存大小
32 kB
内存大小
12 kB
数据总线宽度
32 b
最高频率
100 MHz
辐射硬化
无
达到SVHC
unknown
DJT10E21-16BC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。