TE Connectivity DJT10E23-21BB
- 收藏
- 对比
DJT10E23-21BB
2460-DJT10E23-21BB
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 21C 21#16 SKT R ECP
1最小包装量--
DJT10E23-21BB详情
TE Connectivity DJT10E23-21BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
DJT10E23-21BB
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
连接器类型
密耳系列连接器
接头数量
40
达到SVHC
unknown
无铅
无铅
DJT10E23-21BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。