TE Connectivity DJT10F11-35HB-LC
- 收藏
- 对比
DJT10F11-35HB-LC
2460-DJT10F11-35HB-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 13C 13#22D PIN R
1最小包装量--
DJT10F11-35HB-LC详情
TE Connectivity DJT10F11-35HB-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Flanges, Panel
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
Unit Weight
0.035274 oz
RoHS
Details
系列
ARN
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
13
性别
Receptacle
紧固类型
Bayonet
子类别
开关配件
接头数量
13
本体镀层
化学镍
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
达到SVHC
Unknown
评级结果
抗环境干扰
DJT10F11-35HB-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。