TE Connectivity DJT10F13-98AA
- 收藏
- 对比
DJT10F13-98AA
2460-DJT10F13-98AA
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 10 POS Crimp ST Wall Mount 10 Terminal 1 Port
1最小包装量--
DJT10F13-98AA详情
TE Connectivity DJT10F13-98AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Flanges, Panel
本体材质
Aluminium
RoHS
Non-Compliant
Manufacturer
TE Connectivity
Manufacturer Part Number
DJT10F13-98AA
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
10
性别
Receptacle
紧固类型
Bayonet
接头数量
10
本体镀层
化学镍
达到SVHC
Unknown
评级结果
抗环境干扰
DJT10F13-98AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。