TE Connectivity DJT10F15-18AB
- 收藏
- 对比
DJT10F15-18AB
2460-DJT10F15-18AB
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 18C 18#20 PIN R E
1最小包装量--
DJT10F15-18AB详情
TE Connectivity DJT10F15-18AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
Manufacturer Part Number
DJT10F15-18AB
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
连接器类型
密耳系列连接器
性别
Female
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
达到SVHC
unknown
DJT10F15-18AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。