TE Connectivity DJT10F15-18AN
- 收藏
- 对比
DJT10F15-18AN
2460-DJT10F15-18AN
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 18C 18#20 PIN R E
1最小包装量--
DJT10F15-18AN详情
TE Connectivity DJT10F15-18AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
3
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
Unit Weight
0.035274 oz
RoHS
Details
系列
ORD
类型
Receptacle
定位的数量
25 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Crimp
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Zinc
产品类别
D-Sub Standard Connectors
DJT10F15-18AN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。