TE Connectivity DJT10F19-32JB
- 收藏
- 对比
DJT10F19-32JB
2460-DJT10F19-32JB
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 32C 32#20 SKT R E
1最小包装量--
DJT10F19-32JB详情
TE Connectivity DJT10F19-32JB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DJT10F19-32JB
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
系列
DJT
连接器类型
密耳系列连接器
性别
Female
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
DJT10F19-32JB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。