TE Connectivity DJT10F21-35AA
- 收藏
- 对比
DJT10F21-35AA
2460-DJT10F21-35AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Receptacle, 21-35, Panel
1最小包装量--
DJT10F21-35AA详情
TE Connectivity DJT10F21-35AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Flanges, Panel
本体材质
Aluminium
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
RoHS
Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DJT10F21-35AA
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
系列
*
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
79
性别
Receptacle
紧固类型
Bayonet
子类别
Circular Connectors
接头数量
79
本体镀层
化学镍
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
Unknown
评级结果
抗环境干扰
DJT10F21-35AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。