TE Connectivity DJT10F21-35BA
- 收藏
- 对比
DJT10F21-35BA
2460-DJT10F21-35BA
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 79C 79#22D SKT R
1最小包装量--
DJT10F21-35BA详情
TE Connectivity DJT10F21-35BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
DJT10F21-35BA
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
系列
DJT
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
79
性别
Receptacle
紧固类型
Bayonet
子类别
Circular Connectors
Reach合规守则
unknown
接头数量
79
本体镀层
化学镍
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
Unknown
评级结果
抗环境干扰
DJT10F21-35BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。