TE Connectivity DJT10F21-35PC-LC
- 收藏
- 对比
DJT10F21-35PC-LC
2460-DJT10F21-35PC-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 79C 79#22D PIN R
1最小包装量--
DJT10F21-35PC-LC详情
TE Connectivity DJT10F21-35PC-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
DJT
性别
Male
子类别
Circular Connectors
接头数量
10
触点样式
Pin
产品类别
军规圆形连接器
产品类别
军规圆形连接器
DJT10F21-35PC-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。