TE Connectivity DJT10F23-53BA
- 收藏
- 对比
DJT10F23-53BA
2460-DJT10F23-53BA
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 53 POS ST Wall Mount 53 Terminal 1 Port
1最小包装量--
DJT10F23-53BA详情
TE Connectivity DJT10F23-53BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Flanges, Panel
本体材质
Aluminium
RoHS
Non-Compliant
Manufacturer Part Number
DJT10F23-53BA
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
53
性别
Receptacle
紧固类型
Bayonet
接头数量
53
本体镀层
化学镍
达到SVHC
Unknown
评级结果
抗环境干扰
DJT10F23-53BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。