TE Connectivity DJT10F23-53JN-LC
- 收藏
- 对比
DJT10F23-53JN-LC
2460-DJT10F23-53JN-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 53C 53#22 SKT R E
1最小包装量--
DJT10F23-53JN-LC详情
TE Connectivity DJT10F23-53JN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polyester
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
面板安装
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Unit Weight
0.035274 oz
系列
DJT
行数
1 Row
性别
Socket (Female)
子类别
电源连接器
终端样式
Crimp
绝缘电阻
5 GOhms
产品类别
董事会的权力
产品
Connectors
安装角
Straight
产品类别
董事会的权力
DJT10F23-53JN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。