TE Connectivity DJT10F25-61HA-LC
- 收藏
- 对比
DJT10F25-61HA-LC
2460-DJT10F25-61HA-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 61C 61#20 PIN R E
1最小包装量--
DJT10F25-61HA-LC详情
TE Connectivity DJT10F25-61HA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
DJT
终端
Crimp
连接器类型
Circular
性别
Receptacle
子类别
Circular Connectors
接头数量
55
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
有
DJT10F25-61HA-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。