TE Connectivity DJT14E11-99AA
- 收藏
- 对比
DJT14E11-99AA
2460-DJT14E11-99AA
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 7 POS Crimp ST Jam Nut 7 Terminal 1 Port
1最小包装量--
DJT14E11-99AA详情
TE Connectivity DJT14E11-99AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
2
Part # Aliases
2090202108
Manufacturer
Advanced Energy
Brand
Advanced Energy
RoHS
Compliant
Unit Weight
0.035274 oz
系列
Thyro-S
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
7
性别
Receptacle
紧固类型
Bayonet
子类别
电源状态
接头数量
7
本体镀层
Cadmium
产品类别
功率调节
产品类别
功率调节
达到SVHC
Unknown
评级结果
抗环境干扰
DJT14E11-99AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。