TE Connectivity DJT14E11-99AN
- 收藏
- 对比
DJT14E11-99AN
2460-DJT14E11-99AN
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 7 POS Crimp ST Jam Nut 7 Terminal 1 Port Automotive
1最小包装量--
DJT14E11-99AN详情
TE Connectivity DJT14E11-99AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
RoHS
Details
Brand
Essentra
Manufacturer
Essentra
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer Part Number
DJT14E11-99AN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
7
性别
Receptacle
紧固类型
Bayonet
子类别
Knobs & Dials
接头数量
7
本体镀层
Cadmium
产品类别
Knobs & Dials
产品类别
Knobs & Dials
达到SVHC
Unknown
评级结果
抗环境干扰
DJT14E11-99AN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。