TE Connectivity DJT14E15-97BA
- 收藏
- 对比
DJT14E15-97BA
2460-DJT14E15-97BA
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 12C 8#20, 4#16 S
1最小包装量--
DJT14E15-97BA详情
TE Connectivity DJT14E15-97BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
Unit Weight
0.035274 oz
RoHS
N
Manufacturer Part Number
DJT14E15-97BA
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
系列
DJT
连接器类型
密耳系列连接器
性别
Female
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
达到SVHC
unknown
DJT14E15-97BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。