TE Connectivity DJT14E17-6BN
- 收藏
- 对比
DJT14E17-6BN
2460-DJT14E17-6BN
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 6C 6#12 SKT REC P
1最小包装量--
DJT14E17-6BN详情
TE Connectivity DJT14E17-6BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
2
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
螺纹支座
Manufacturer
Positronic
Brand
Amphenol Positronic
系列
MDX
类型
Receptacle
定位的数量
15 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Stainless Steel, Passivated
安装角
Straight
产品类别
D-Sub Standard Connectors
DJT14E17-6BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。