TE Connectivity DJT14E25-35AA
- 收藏
- 对比
DJT14E25-35AA
2460-DJT14E25-35AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 128C 128#22D PI N
1最小包装量--
DJT14E25-35AA详情
TE Connectivity DJT14E25-35AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 4 weeks ago)
RoHS
Non-Compliant
Brand
TE Connectivity / DEUTSCH
Manufacturer
TE Connectivity
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.035274 oz
Manufacturer Part Number
DJT14E25-35AA
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
系列
DJT
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
DJT14E25-35AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。