TE Connectivity DJT14E25-61BB
- 收藏
- 对比
DJT14E25-61BB
2460-DJT14E25-61BB
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 61 POS Crimp ST Jam Nut 61 Terminal 1 Port
1最小包装量--
DJT14E25-61BB详情
TE Connectivity DJT14E25-61BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
RoHS
Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
DJT14E25-61BB
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Bulk
系列
DJT
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
61
性别
Receptacle
紧固类型
Bayonet
子类别
Circular Connectors
接头数量
61
本体镀层
Cadmium
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
Unknown
评级结果
抗环境干扰
DJT14E25-61BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。