TE Connectivity DJT14F11-98BN
- 收藏
- 对比
DJT14F11-98BN
2460-DJT14F11-98BN
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 6 POS Crimp ST Jam Nut 6 Terminal 1 Port
1最小包装量--
DJT14F11-98BN详情
TE Connectivity DJT14F11-98BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
RoHS
Compliant
Manufacturer Part Number
DJT14F11-98BN
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
6
性别
Receptacle
紧固类型
Bayonet
接头数量
6
本体镀层
化学镍
达到SVHC
Unknown
评级结果
抗环境干扰
DJT14F11-98BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。