TE Connectivity DJT14F11-99BB
- 收藏
- 对比
DJT14F11-99BB
2460-DJT14F11-99BB
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 7 POS Crimp ST Jam Nut 7 Terminal 1 Port
1最小包装量--
DJT14F11-99BB详情
TE Connectivity DJT14F11-99BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
RoHS
Compliant
Manufacturer Part Number
DJT14F11-99BB
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
7
性别
Receptacle
紧固类型
Bayonet
Reach合规守则
unknown
接头数量
7
本体镀层
化学镍
达到SVHC
Unknown
评级结果
抗环境干扰
DJT14F11-99BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。