TE Connectivity DJT14F15-18AN
- 收藏
- 对比
DJT14F15-18AN
2460-DJT14F15-18AN
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 18 POS Crimp ST Jam Nut 18 Terminal 1 Port Automotive
1最小包装量--
DJT14F15-18AN详情
TE Connectivity DJT14F15-18AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
Package
Bulk
Base Product Number
120028
厂商
Molex
Product Status
活跃
RoHS
Compliant
Manufacturer Part Number
DJT14F15-18AN
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
系列
*
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
18
性别
Receptacle
紧固类型
Bayonet
接头数量
18
本体镀层
化学镍
达到SVHC
Unknown
评级结果
抗环境干扰
DJT14F15-18AN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。