TE Connectivity DJT14F23-55HB
- 收藏
- 对比
DJT14F23-55HB
2460-DJT14F23-55HB
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 55C 55#20 PIN R E
1最小包装量--
DJT14F23-55HB详情
TE Connectivity DJT14F23-55HB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
HARTING
Product Status
Obsolete
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
DJT14F23-55HB
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
系列
-
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
DJT14F23-55HB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。