TE Connectivity DJT14F25-19HN
- 收藏
- 对比
DJT14F25-19HN
2460-DJT14F25-19HN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 19C 19#12 PIN R E
1最小包装量--
DJT14F25-19HN详情
TE Connectivity DJT14F25-19HN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
071161
厂商
Molex
Product Status
活跃
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
DJT14F25-19HN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
系列
*
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
DJT14F25-19HN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。