TE Connectivity DJT14F25-35AB
- 收藏
- 对比
DJT14F25-35AB
2460-DJT14F25-35AB
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 128C 128#22D PI N
1最小包装量--
DJT14F25-35AB详情
TE Connectivity DJT14F25-35AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
Unit Weight
0.035274 oz
RoHS
Details
Manufacturer Part Number
DJT14F25-35AB
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
系列
DJT
连接器类型
密耳系列连接器
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
DJT14F25-35AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。